The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1001) is designed for 0.5 - 1.0 mm2 cable and includes 200 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 0.5–1.0 mm2 cable Includes 200 crimp terminals
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 178.6116.1001 |
| Product Name | FH2 - 30 A Max Stackable Block In-Line Fuse Holder |
| Normal Operating Current | 30 amps |