Littelfuse, Inc. 32V MEGA® & MIDI® Fuse DC Power Distribution Box 07981003ZXS

Description
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections to IP66 standards. Plus, the multi-fuse holder is designed to accommodate the included cable seals to create a dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Complete assembly includes the fuse holder base, cover, gasket seal, bus bar, tether, and cable seal kit Cable seal kit includes a 55 mm2 input seal and output seals that fit MIDI® and MEGA® fuses
Datasheet
Description
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections to IP66 standards. Plus, the multi-fuse holder is designed to accommodate the included cable seals to create a dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Complete assembly includes the fuse holder base, cover, gasket seal, bus bar, tether, and cable seal kit Cable seal kit includes a 55 mm2 input seal and output seals that fit MIDI® and MEGA® fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V MEGA® & MIDI® Fuse DC Power Distribution Box - 07981003ZXS - Littelfuse, Inc.
Rosemont, IL, United States
32V MEGA® & MIDI® Fuse DC Power Distribution Box
07981003ZXS
32V MEGA® & MIDI® Fuse DC Power Distribution Box 07981003ZXS
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections to IP66 standards. Plus, the multi-fuse holder is designed to accommodate the included cable seals to create a dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Complete assembly includes the fuse holder base, cover, gasket seal, bus bar, tether, and cable seal kit Cable seal kit includes a 55 mm2 input seal and output seals that fit MIDI® and MEGA® fuses

Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections to IP66 standards. Plus, the multi-fuse holder is designed to accommodate the included cable seals to create a dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Complete assembly includes the fuse holder base, cover, gasket seal, bus bar, tether, and cable seal kit Cable seal kit includes a 55 mm2 input seal and output seals that fit MIDI® and MEGA® fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 07981003ZXS
Product Name 32V MEGA® & MIDI® Fuse DC Power Distribution Box
Normal Operating Current 240 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto fuse clips - VF-116 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details