Littelfuse, Inc. Fuseholders 178.4265.0002

Description
Fuse Block 58V 1 Circuit Blade Through Hole
Request a Quote
Description
Fuse Block 58V 1 Circuit Blade Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse Fuse Holder, rated for 58V, is designed for ATO style blade fuses and features a through-hole soldering configuration. It is constructed from thermoplastic material that meets UL 94-V0 standards for heat resistance. The holder includes a locking feature to secure it to the PCB during assembly, ensuring reliable performance. It utilizes leaf spring connector systems with soldering terminals made from copper alloy, which are tinned for enhanced conductivity. This product is suitable for applications requiring a single fuse holder and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Littelfuse Fuse Holder, rated for 58V, is designed for ATO style blade fuses and features a through-hole soldering configuration. It is constructed from thermoplastic material that meets UL 94-V0 standards for heat resistance. The holder includes a locking feature to secure it to the PCB during assembly, ensuring reliable performance. It utilizes leaf spring connector systems with soldering terminals made from copper alloy, which are tinned for enhanced conductivity. This product is suitable for applications requiring a single fuse holder and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5187-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5187-ND
Fuseholders F5187-ND
Fuse Block 58V 1 Circuit Blade Through Hole

Fuse Block 58V 1 Circuit Blade Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361519-178.4265.0002 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361519-178.4265.0002
Circuit Protection - Fuseholders 1361519-178.4265.0002
Win Source Part Number: 1361519-178.4265.000 2 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: FLR Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Contact Material: Copper Alloy Orientation: Vertical Termination Style: PC Pin For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 58V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Block

Win Source Part Number: 1361519-178.4265.0002
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: FLR
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Contact Material: Copper Alloy
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 58V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Block

Buy Now Datasheet
Fuse Holder, 58V, Through Hole; Fuse Holder Type Littelfuse - 18AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 58V, Through Hole; Fuse Holder Type Littelfuse
18AC0821
Fuse Holder, 58V, Through Hole; Fuse Holder Type Littelfuse 18AC0821
FUSE HOLDER, 58V, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO-FLR Series; Voltage Rating VAC:58V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 58V, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO-FLR Series; Voltage Rating VAC:58V; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F5187-ND 1361519-178.4265.0002 18AC0821
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder, 58V, Through Hole; Fuse Holder Type Littelfuse
Rated Operating Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - CS0627-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - FPG7 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 55167737 - Radwell International
Allen-Bradley / Rockwell Automation
View Details