Littelfuse, Inc. FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.1002

Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1002) is designed for 0.5 - 1.0 mm2 cable and includes 1,000 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 0.5–1.0 mm2 cable Includes 1,000 crimp terminals
Datasheet
Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1002) is designed for 0.5 - 1.0 mm2 cable and includes 1,000 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 0.5–1.0 mm2 cable Includes 1,000 crimp terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH2 - 30 A Max Stackable Block In-Line Fuse Holder - 178.6116.1002 - Littelfuse, Inc.
Rosemont, IL, United States
FH2 - 30 A Max Stackable Block In-Line Fuse Holder
178.6116.1002
FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.1002
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1002) is designed for 0.5 - 1.0 mm2 cable and includes 1,000 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 0.5–1.0 mm2 cable Includes 1,000 crimp terminals

The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1002) is designed for 0.5 - 1.0 mm2 cable and includes 1,000 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 0.5–1.0 mm2 cable Includes 1,000 crimp terminals

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 178.6116.1002
Product Name FH2 - 30 A Max Stackable Block In-Line Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - A96972-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-116 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details