Littelfuse, Inc. Fuseholders - 05200002H 05200002H

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808269-05200002H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 5mm x 20mm Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 6.3A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808269-05200002H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 5mm x 20mm Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 05200002H - 808269-05200002H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 05200002H
808269-05200002H
Fuseholders - 05200002H 808269-05200002H
Manufacturer: Littelfuse Inc. Win Source Part Number: 808269-05200002H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Spring Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 5mm x 20mm Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 6.3A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808269-05200002H
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Spring Brass
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 5mm x 20mm
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 6.3A

Buy Now
Fuseholders - F1501-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1501-ND
Fuseholders F1501-ND
Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Fuse Block 6.3A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 5 X 20Mm; Fuse Holder Type Littelfuse - 78J9978 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Littelfuse
78J9978
Fuse Holder, 5 X 20Mm; Fuse Holder Type Littelfuse 78J9978
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:Metric OMNI-BLOK 520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:Metric OMNI-BLOK 520 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 808269-05200002H F1501-ND 78J9978
Product Name Fuseholders - 05200002H Fuseholders Fuse Holder, 5 X 20Mm; Fuse Holder Type Littelfuse
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 48382184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details
Fuse Blocks - VF-MET -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details