Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0003ZXJF

Description
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJF) features a black TPV body and cover, an 11.02" (280mm) orange-and-white striped 16 AWG lead, a 3.35" (85mm) red 14 AWG lead, and tin-plated copper alloy contacts. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant GXL insulated leads 11.02" (280 mm) orange-and-white striped 16 AWG lead wire with a 0.22" (5.6 mm) end strip 3.35" (85 mm) red 14 AWG lead wire with a 0.62" (15.7 mm) end strip Tin-plated copper alloy contacts
Datasheet
Description
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJF) features a black TPV body and cover, an 11.02" (280mm) orange-and-white striped 16 AWG lead, a 3.35" (85mm) red 14 AWG lead, and tin-plated copper alloy contacts. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant GXL insulated leads 11.02" (280 mm) orange-and-white striped 16 AWG lead wire with a 0.22" (5.6 mm) end strip 3.35" (85 mm) red 14 AWG lead wire with a 0.62" (15.7 mm) end strip Tin-plated copper alloy contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0003ZXJF - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0003ZXJF
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0003ZXJF
The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJF) features a black TPV body and cover, an 11.02" (280mm) orange-and-white striped 16 AWG lead, a 3.35" (85mm) red 14 AWG lead, and tin-plated copper alloy contacts. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant GXL insulated leads 11.02" (280 mm) orange-and-white striped 16 AWG lead wire with a 0.22" (5.6 mm) end strip 3.35" (85 mm) red 14 AWG lead wire with a 0.62" (15.7 mm) end strip Tin-plated copper alloy contacts

The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJF) features a black TPV body and cover, an 11.02" (280mm) orange-and-white striped 16 AWG lead, a 3.35" (85mm) red 14 AWG lead, and tin-plated copper alloy contacts. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant GXL insulated leads 11.02" (280 mm) orange-and-white striped 16 AWG lead wire with a 0.22" (5.6 mm) end strip 3.35" (85 mm) red 14 AWG lead wire with a 0.62" (15.7 mm) end strip Tin-plated copper alloy contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0003ZXJF
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuseholders - 486-4591-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses holder - ATU-12UB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details