Littelfuse, Inc. FKH - ATO® FKH 178.6150.0002

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.6150.0002 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.6150.0002
FKH - ATO® FKH 178.6150.0002
The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style

The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL 94 V-0 flammability rating, which is ideal for automotive applications. The in-line fuse holder housing is rated for use with 32V ATO® fuses up to 30 amps and is also compatible with FKS fuses at 80V DC (fuses sold separately). Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style

Supplier's Site Datasheet
Fuseholders - F5193-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5193-ND
Fuseholders F5193-ND
Fuse Holder 80V 1 Circuit Blade Chassis Mount

Fuse Holder 80V 1 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuseholders - 178.6150.0002 - 808593-178.6150.0002 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 178.6150.0002
808593-178.6150.0002
Fuseholders - 178.6150.0002 808593-178.6150.0002
Manufacturer: Littelfuse Inc. Win Source Part Number: 808593-178.6150.0002 Termination Style: Crimp Mounting Style: Chassis Mount Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 80V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808593-178.6150.0002
Termination Style: Crimp
Mounting Style: Chassis Mount
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm)
Number of Circuits: 1
Voltage: 80V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6150.0002 F5193-ND 808593-178.6150.0002
Product Name FKH - ATO® FKH Fuseholders Fuseholders - 178.6150.0002
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 384099 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Street Lighting Fuse Boxes - D94988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3 Pole 250V 30 A Fuse Block - 1491-R226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details