Littelfuse, Inc. FNY - 32V In-Line Glass Fuse Holder 0FNY0001ZXJ

Description
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001ZXJ) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses 8" looped black 14 AWG UL 1015 wire with black insulation Fuse included
Request a Quote Datasheet
Description
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001ZXJ) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses 8" looped black 14 AWG UL 1015 wire with black insulation Fuse included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FNY - 32V In-Line Glass Fuse Holder - 0FNY0001ZXJ - Littelfuse, Inc.
Rosemont, IL, United States
FNY - 32V In-Line Glass Fuse Holder
0FNY0001ZXJ
FNY - 32V In-Line Glass Fuse Holder 0FNY0001ZXJ
The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001ZXJ) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses 8" looped black 14 AWG UL 1015 wire with black insulation Fuse included

The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This standard-duty in-line glass fuse holder (0FNY0001ZXJ) features an 8" looped black 14 AWG UL 1015 wire. It is rated for up to 20-amp glass fuses and is ideal for accessory lighting, displays, and communications equipment. Compatible with up to 20-amp SFE, AGA, AGW, and AGX glass fuses 8" looped black 14 AWG UL 1015 wire with black insulation Fuse included

Supplier's Site Datasheet
Fuseholders - 0FNY0001ZXJ-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FNY0001ZXJ-ND
Fuseholders 0FNY0001ZXJ-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FNY0001ZXJ 0FNY0001ZXJ-ND
Product Name FNY - 32V In-Line Glass Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1259-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
2 suppliers
3 Pole 250V 30 A Fuse Block - 1491-N226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder-onT&R, Yellow - 3587-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - D14988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details