Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001HXGLO

Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001HXGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation
Request a Quote Datasheet
Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001HXGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001HXGLO - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001HXGLO
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001HXGLO
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001HXGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation

The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001HXGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation

Supplier's Site Datasheet
Fuseholders - 0FHM0001HXGLO-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0001HXGLO-ND
Fuseholders 0FHM0001HXGLO-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Littelfuse MINI® ATM In-line Fuse Holder, 14Ga. Orange Wire, 6
Chanhassen, MN, United States
Littelfuse MINI® ATM In-line Fuse Holder, 14Ga. Orange Wire, 6" Leads, 30A, Clear, 0FHM0001HXGLO
46277
Littelfuse MINI® ATM In-line Fuse Holder, 14Ga. Orange Wire, 6" Leads, 30A, Clear, 0FHM0001HXGLO 46277
Littelfuse ATM MINI In-line Fuse Holder 0FHM0001HXGLO Category: Fuse Holders Manufacturer: LIttlefuse Clear in-line fuse holder for MINI fuses allows you to see when a fuse is blown Use with glow-n-blow mini fuses 14 Ga. UL1015 wire, 6" leads
  • Littelfuse ATM MINI In-line Fuse Holder 0FHM0001HXGLO
  • Category: Fuse Holders
  • Manufacturer: LIttlefuse
  • Clear in-line fuse holder for MINI fuses allows you to see when a fuse is blown
  • Use with glow-n-blow mini fuses
  • 14 Ga. UL1015 wire, 6" leads
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHM0001HXGLO 0FHM0001HXGLO-ND 46277
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders Littelfuse MINI® ATM In-line Fuse Holder, 14Ga. Orange Wire, 6" Leads, 30A, Clear, 0FHM0001HXGLO
Normal Operating Current 15 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 265778-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details