Littelfuse, Inc. Fuseholders 0LEB0AASXK

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-0LEB0AASXK-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuse Holders
Product Number 5666-0LEB0AASXK-ND
Product Name Fuseholders
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Vertical Entry Maxi Auto Blade Fuse Clip - 3555 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 4727325 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details