Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0002SXJ

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation ATO® FHA Series fuse holders packed in a poly bag
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation ATO® FHA Series fuse holders packed in a poly bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0002SXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0002SXJ
FHA - 32V In-Line Blade Fuse Holder 0FHA0002SXJ
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation ATO® FHA Series fuse holders packed in a poly bag

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation ATO® FHA Series fuse holders packed in a poly bag

Supplier's Site Datasheet
Fuseholders - 0FHA0002SXJ-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0002SXJ-ND
Fuseholders 0FHA0002SXJ-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0002SXJ 0FHA0002SXJ-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - V-26 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Street Lighting Fuse Boxes - CS0516-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details