Littelfuse, Inc. Fuseholders 05710RCCL

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F11970-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11970-ND
Fuseholders F11970-ND
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 10.3Mm, Panel Mount, Full Reel; Fuse Holder Type Littelfuse - 11J0476 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount, Full Reel; Fuse Holder Type Littelfuse
11J0476
Fuse Holder, 10.3Mm, Panel Mount, Full Reel; Fuse Holder Type Littelfuse 11J0476
FUSE HOLDER, 10.3MM, PANEL MOUNT, FULL REEL; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT, FULL REEL; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F11970-ND 11J0476
Product Name Fuseholders Fuse Holder, 10.3Mm, Panel Mount, Full Reel; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 345474-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC - FEC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 500 to 600 volts
View Details
Auto Fuses holder - AFM-522A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details