Littelfuse, Inc. 58 V Bolt-Down Fuse Holder 04981038HXFC

Description
Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6 different positions for cable entry and accommodates large wire sizes and ring terminal stack up.This bolt-down fuse holder has a dovetail feature on the sides that lets you connect multiple MIDI® Flex Series fuse holders. Busbars for multi-fuse applications are available (sold separately) so you can create a fused automotive power distribution block. MIDI® Flex Series fuse holders can also be combined with MEGA® Flex Series fuse holders (sold separately) for a high- and low-amperage solution. Full MIDI® Flex Series fuse holder assembly, including zinc-plated steel hardware
Request a Quote Datasheet
Description
Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6 different positions for cable entry and accommodates large wire sizes and ring terminal stack up.This bolt-down fuse holder has a dovetail feature on the sides that lets you connect multiple MIDI® Flex Series fuse holders. Busbars for multi-fuse applications are available (sold separately) so you can create a fused automotive power distribution block. MIDI® Flex Series fuse holders can also be combined with MEGA® Flex Series fuse holders (sold separately) for a high- and low-amperage solution. Full MIDI® Flex Series fuse holder assembly, including zinc-plated steel hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V Bolt-Down Fuse Holder - 04981038HXFC - Littelfuse, Inc.
Rosemont, IL, United States
58 V Bolt-Down Fuse Holder
04981038HXFC
58 V Bolt-Down Fuse Holder 04981038HXFC
Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6 different positions for cable entry and accommodates large wire sizes and ring terminal stack up.This bolt-down fuse holder has a dovetail feature on the sides that lets you connect multiple MIDI® Flex Series fuse holders. Busbars for multi-fuse applications are available (sold separately) so you can create a fused automotive power distribution block. MIDI® Flex Series fuse holders can also be combined with MEGA® Flex Series fuse holders (sold separately) for a high- and low-amperage solution. Full MIDI® Flex Series fuse holder assembly, including zinc-plated steel hardware

Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6 different positions for cable entry and accommodates large wire sizes and ring terminal stack up.This bolt-down fuse holder has a dovetail feature on the sides that lets you connect multiple MIDI® Flex Series fuse holders. Busbars for multi-fuse applications are available (sold separately) so you can create a fused automotive power distribution block. MIDI® Flex Series fuse holders can also be combined with MEGA® Flex Series fuse holders (sold separately) for a high- and low-amperage solution. Full MIDI® Flex Series fuse holder assembly, including zinc-plated steel hardware

Supplier's Site Datasheet
Fuseholders - F10790-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10790-ND
Fuseholders F10790-ND
Fuse Block 200A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 200A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse MIDI® Fuse Holder 200A, 32VDC, 04981038HXFC - 45610 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MIDI® Fuse Holder 200A, 32VDC, 04981038HXFC
45610
Littelfuse MIDI® Fuse Holder 200A, 32VDC, 04981038HXFC 45610
Littelfuse MIDI Fuse Holder 04981038HXFC Category: Fuse Holders Recommended Std Torque: 3-5 Nm Operating temperature: -40°F (-40°C) to 257°F (125°C) Flexible Cover
  • Littelfuse MIDI Fuse Holder 04981038HXFC
  • Category: Fuse Holders
  • Recommended Std Torque: 3-5 Nm
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Flexible Cover
Supplier's Site Datasheet
Auto Blade Fuse Holder, 1Pos, 200A, 32V Rohs Compliant Littelfuse - 81AH9517 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 1Pos, 200A, 32V Rohs Compliant Littelfuse
81AH9517
Auto Blade Fuse Holder, 1Pos, 200A, 32V Rohs Compliant Littelfuse 81AH9517
AUTO BLADE FUSE HOLDER, 1POS, 200A, 32V ROHS COMPLIANT: YES

AUTO BLADE FUSE HOLDER, 1POS, 200A, 32V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 04981038HXFC F10790-ND 45610 81AH9517
Product Name 58 V Bolt-Down Fuse Holder Fuseholders Littelfuse MIDI® Fuse Holder 200A, 32VDC, 04981038HXFC Auto Blade Fuse Holder, 1Pos, 200A, 32V Rohs Compliant Littelfuse
Normal Operating Current 150 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1989-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Block; Chassis Mount
View Details
Auto Fuses holder - ATM-522CY -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
1 Pole Fuse Holder - 1492-FB1J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers