Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0001XP

Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0001XP) comes in carded blister packaging for easy retail display. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0001XP) comes in carded blister packaging for easy retail display. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0001XP - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0001XP
FHA - 32V In-Line Blade Fuse Holder 0FHA0001XP
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0001XP) comes in carded blister packaging for easy retail display. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (sold separately), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. This configuration of the ATO® FHA Series fuse holder (0FHA0001XP) comes in carded blister packaging for easy retail display. Compatible with ATO® blade fuses up to 20 amps (sold separately) Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation Carded blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - F10804-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10804-ND
Fuseholders F10804-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0001XP F10804-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Fuse Holder - 44641477 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - CS0544-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details