Littelfuse, Inc. High Current Cartridge Fuse Clips 124060

Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet
Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Cartridge Fuse Clips - 124060 - Littelfuse, Inc.
Rosemont, IL, United States
High Current Cartridge Fuse Clips
124060
High Current Cartridge Fuse Clips 124060
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 124060
Product Name High Current Cartridge Fuse Clips
Normal Operating Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Holder - 334202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CS0633-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details