Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980917ZXT

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980917ZXT) includes a base without mounting tabs and a protective cover with a cable opening at one end and another on the side. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes Protective cover openings at one end and one side (positions A and E; see 2D drawing) accommodate heavy-duty cables Does not include hex nuts or split washers
Request a Quote Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980917ZXT) includes a base without mounting tabs and a protective cover with a cable opening at one end and another on the side. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes Protective cover openings at one end and one side (positions A and E; see 2D drawing) accommodate heavy-duty cables Does not include hex nuts or split washers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980917ZXT - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980917ZXT
498 - 58 V Bolt-Down High-Current Fuse Holder 04980917ZXT
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980917ZXT) includes a base without mounting tabs and a protective cover with a cable opening at one end and another on the side. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes Protective cover openings at one end and one side (positions A and E; see 2D drawing) accommodate heavy-duty cables Does not include hex nuts or split washers

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980917ZXT) includes a base without mounting tabs and a protective cover with a cable opening at one end and another on the side. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes Protective cover openings at one end and one side (positions A and E; see 2D drawing) accommodate heavy-duty cables Does not include hex nuts or split washers

Supplier's Site Datasheet
Fuseholders - 04980917ZXT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
04980917ZXT-ND
Fuseholders 04980917ZXT-ND
Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 04980917ZXT 04980917ZXT-ND
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders
Normal Operating Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - V-510D Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
Street Lighting Fuse Boxes - 631798-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details