Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XPGLO

Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 3.7" (94mm) 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation 3.7" (94mm) lead wire length Carded retail blister packaging for easy display
Request a Quote Datasheet
Description
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 3.7" (94mm) 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation 3.7" (94mm) lead wire length Carded retail blister packaging for easy display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001XPGLO - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001XPGLO
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XPGLO
The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 3.7" (94mm) 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation 3.7" (94mm) lead wire length Carded retail blister packaging for easy display

The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XPGLO) features a clear body and cover so you can easily view whether the installed Smart Glow fuse (sold separately) is blown. The 3.7" (94mm) 14 AWG UL-1015 wire leads with red insulation make in-line installation simple. Compatible with MINI® blade fuses up to 20 amps (sold separately) Clear body and cover let you see an installed Smart Glow fuse 14 AWG UL-1015 wire with red insulation 3.7" (94mm) lead wire length Carded retail blister packaging for easy display

Supplier's Site Datasheet
Fuseholders - 0FHM0001XPGLO-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0001XPGLO-ND
Fuseholders 0FHM0001XPGLO-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0001XPGLO 0FHM0001XPGLO-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3625-ND - DigiKey
Specs
Mounting Fuse Clip
View Details
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details