Littelfuse, Inc. Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder MDB Series, 2 Pole 04980932.X

Description
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°F to 185°F (-40°C to 85°C) Internally bussed allowing for high current power distribution AssureLatch™ yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles
Request a Quote Datasheet
Description
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°F to 185°F (-40°C to 85°C) Internally bussed allowing for high current power distribution AssureLatch™ yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder MDB Series, 2 Pole - 46327 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder MDB Series, 2 Pole
46327
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder MDB Series, 2 Pole 46327
Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°F to 185°F (-40°C to 85°C) Internally bussed allowing for high current power distribution AssureLatch™ yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high amperage vehicles
  • Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Operating Temp: -40°F to 185°F (-40°C to 85°C)
  • Internally bussed allowing for high current power distribution
  • AssureLatch™ yellow positive-sealing latches keeps cover securely in place
  • Innovative cable seals provide a tight seal for power cables in a variety of diameters
  • Sealed to IP67 and IP69K for maximum flexibility in mounting location
  • Great for construction, agricultural and high amperage vehicles
Supplier's Site Datasheet
Fuseholders - F8266-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8266-ND
Fuseholders F8266-ND
Fuse Power Distribution Module 200A 58V 2 Circuit Bolt Down Chassis Mount

Fuse Power Distribution Module 200A 58V 2 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 46327 F8266-ND
Product Name Littelfuse 04980932.X MIDI PDM Sealed Fuse Holder MDB Series, 2 Pole Fuseholders
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Power Fuses Fuse Holders/Fuse Bases - VRB14-63S -  - VICFUSE
Specs
Normal Operating Current 63 amps
Rated Operating Voltage 1000 volts
Approvals / Ratings UL
View Details
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Street Lighting Fuse Boxes - 659268-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details