Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XP

Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XP) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long and have 0.51" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips UL 94 V-0 flammability rating Tin-plated copper contacts
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XP) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long and have 0.51" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips UL 94 V-0 flammability rating Tin-plated copper contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001XP - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001XP
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001XP
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XP) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long and have 0.51" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips UL 94 V-0 flammability rating Tin-plated copper contacts

The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001XP) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long and have 0.51" end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips UL 94 V-0 flammability rating Tin-plated copper contacts

Supplier's Site Datasheet
Fuseholders - F10806-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10806-ND
Fuseholders F10806-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0001XP F10806-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95F2996 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Fuse Holder -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details