Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980900ZXT

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980900ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980900ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980900ZXT - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980900ZXT
498 - 58 V Bolt-Down High-Current Fuse Holder 04980900ZXT
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980900ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (04980900ZXT) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting and features M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Supplier's Site Datasheet
Fuseholders - F3094-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3094-ND
Fuseholders F3094-ND
Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Buy Now Datasheet
Fuse Holders - 5489183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
5489183
Fuse Holders 5489183
Littelfuse 04980900ZXT

Littelfuse 04980900ZXT

Supplier's Site
Circuit Protection - Fuseholders - 1361486-04980900ZXT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361486-04980900ZXT
Circuit Protection - Fuseholders 1361486-04980900ZXT
Win Source Part Number: 1361486-04980900ZXT Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8536.10.0040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200 A Termination Style: Bolt Down For Use With/Related Products: MIDI (AMI) Number of Circuits: 1 Fuse Type: Bolt Down Voltage: 32V Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm) Fuseholder Type: Holder

Win Source Part Number: 1361486-04980900ZXT
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.10.0040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200 A
Termination Style: Bolt Down
For Use With/Related Products: MIDI (AMI)
Number of Circuits: 1
Fuse Type: Bolt Down
Voltage: 32V
Fuse Size: 1.614" L x 0.472" W x 0.327" H (41mm x 12mm x 8.3mm)
Fuseholder Type: Holder

Buy Now Datasheet
Littelfuse 04980900ZXT MIDI®/AMI Fuse Holder, 200A - 46008 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 04980900ZXT MIDI®/AMI Fuse Holder, 200A
46008
Littelfuse 04980900ZXT MIDI®/AMI Fuse Holder, 200A 46008
Littelfuse 04980900ZXT MIDI/AMI Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse -40°F (-40°C) to 257°F (125°C)
  • Littelfuse 04980900ZXT MIDI/AMI Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Fuse Holder, Bf1 Fuses, Bolt Down; Fuse Holder Type Littelfuse - 48T6569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Bf1 Fuses, Bolt Down; Fuse Holder Type Littelfuse
48T6569
Fuse Holder, Bf1 Fuses, Bolt Down; Fuse Holder Type Littelfuse 48T6569
FUSE HOLDER, BF1 FUSES, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE HOLDER, BF1 FUSES, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 200A, 32V, Bolt Down; Fuse Holder Type Littelfuse - 18AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 200A, 32V, Bolt Down; Fuse Holder Type Littelfuse
18AC0782
Fuse Holder, 200A, 32V, Bolt Down; Fuse Holder Type Littelfuse 18AC0782
FUSE HOLDER, 200A, 32V, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 200A, 32V, BOLT DOWN; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Win Source Electronics Waytek, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 04980900ZXT F3094-ND 5489183 1361486-04980900ZXT 46008 48T6569 18AC0782
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders Fuse Holders Circuit Protection - Fuseholders Littelfuse 04980900ZXT MIDI®/AMI Fuse Holder, 200A Fuse Holder, Bf1 Fuses, Bolt Down; Fuse Holder Type Littelfuse Fuse Holder, 200A, 32V, Bolt Down; Fuse Holder Type Littelfuse
Normal Operating Current 200 amps 200 amps 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - Class G Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 1 to 60 amps
Rated Operating Voltage 480 to 600 volts
Approvals / Ratings UL
View Details
1 pole, 600V, 31- 60A, Class J fuse bloc - 1491-R173 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers