Littelfuse, Inc. Fuseholders 057100CCL

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-057100CCL-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse - 50B4769 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
50B4769
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse 50B4769
FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-057100CCL-ND 50B4769
Product Name Fuseholders Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FAU - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-59 With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 334193 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details