Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - FHA - 0FHA0020S 0FHA0020S

Description
FHA Series In-line ATO Fuse Holders are designed for versatile application of automotive fusing. Use with ATO® Fuse 1 to 20 amps (standard duty) or 25-30A (Heavy Duty). Supplied with two 4” GXL wire leads for easy in-line installation. Standard and Heavy Duty - 4” GXL wire leads on either side for in-line installation Glow Series - 4” UL 1015 wire leads Black TPV body for heat and flame resistance
Datasheet
Description
FHA Series In-line ATO Fuse Holders are designed for versatile application of automotive fusing. Use with ATO® Fuse 1 to 20 amps (standard duty) or 25-30A (Heavy Duty). Supplied with two 4” GXL wire leads for easy in-line installation. Standard and Heavy Duty - 4” GXL wire leads on either side for in-line installation Glow Series - 4” UL 1015 wire leads Black TPV body for heat and flame resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - FHA - 0FHA0020S - 0FHA0020S - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - FHA - 0FHA0020S
0FHA0020S
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - FHA - 0FHA0020S 0FHA0020S
FHA Series In-line ATO Fuse Holders are designed for versatile application of automotive fusing. Use with ATO® Fuse 1 to 20 amps (standard duty) or 25-30A (Heavy Duty). Supplied with two 4” GXL wire leads for easy in-line installation. Standard and Heavy Duty - 4” GXL wire leads on either side for in-line installation Glow Series - 4” UL 1015 wire leads Black TPV body for heat and flame resistance

FHA Series In-line ATO Fuse Holders are designed for versatile application of automotive fusing. Use with ATO® Fuse 1 to 20 amps (standard duty) or 25-30A (Heavy Duty). Supplied with two 4” GXL wire leads for easy in-line installation. Standard and Heavy Duty - 4” GXL wire leads on either side for in-line installation Glow Series - 4” UL 1015 wire leads Black TPV body for heat and flame resistance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHA0020S
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - FHA - 0FHA0020S
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
Fuse Holder; Fuse Holder Type Schurter - 93B3224 - Newark, An Avnet Company
Specs
Normal Operating Current 20 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VF-2002 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details