Littelfuse, Inc. FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6164.0002

Description
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 500 PCB fuse holders
Request a Quote Datasheet
Description
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 500 PCB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder - 178.6164.0002 - Littelfuse, Inc.
Rosemont, IL, United States
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder
178.6164.0002
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6164.0002
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 500 PCB fuse holders

The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 500 PCB fuse holders

Supplier's Site Datasheet
Fuseholders - 178.6164.0002 - 808192-178.6164.0002 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 178.6164.0002
808192-178.6164.0002
Fuseholders - 178.6164.0002 808192-178.6164.0002
Manufacturer: Littelfuse Inc. Win Source Part Number: 808192-178.6164.0002 Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 80V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808192-178.6164.0002
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm)
Number of Circuits: 1
Voltage: 80V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Fuseholders - F5196-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5196-ND
Fuseholders F5196-ND
Fuse Holder 80V 1 Circuit Blade Through Hole

Fuse Holder 80V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holders - 8949600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8949600
Fuse Holders 8949600
Holder - FLR (ATO) PCB 80V 1-PIN 500 pc

Holder - FLR (ATO) PCB 80V 1-PIN 500 pc

Supplier's Site
Automotive Blade Fuse Holder, 1P, 80V; Fuse Holder Type Littelfuse - 67K1541 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 80V; Fuse Holder Type Littelfuse
67K1541
Automotive Blade Fuse Holder, 1P, 80V; Fuse Holder Type Littelfuse 67K1541
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 80V; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO FLR Series; Voltage Rating VAC:80V RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 80V; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO FLR Series; Voltage Rating VAC:80V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6164.0002 808192-178.6164.0002 F5196-ND 8949600 67K1541
Product Name FLR - 32 V Printed Circuit Board (PCB) Fuse Holder Fuseholders - 178.6164.0002 Fuseholders Fuse Holders Automotive Blade Fuse Holder, 1P, 80V; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - Board Mount Midget (10 X 38mm) Fuse Holder -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers