Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJF

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJF) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 2.36" (60mm) long and have 0.394" (10mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 2.36" (60mm) lead wires with 0.394" (10mm) end strips Tin-plated copper alloy contacts
Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJF) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 2.36" (60mm) long and have 0.394" (10mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 2.36" (60mm) lead wires with 0.394" (10mm) end strips Tin-plated copper alloy contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002ZXJF - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002ZXJF
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJF
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJF) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 2.36" (60mm) long and have 0.394" (10mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 2.36" (60mm) lead wires with 0.394" (10mm) end strips Tin-plated copper alloy contacts

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJF) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 2.36" (60mm) long and have 0.394" (10mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 2.36" (60mm) lead wires with 0.394" (10mm) end strips Tin-plated copper alloy contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0002ZXJF
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers