Littelfuse, Inc. Fuse Holder, Inline; Fuse Holder Type Littelfuse 0LEB00BBX

Description
FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V
Description
FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Inline; Fuse Holder Type Littelfuse - 37AJ1604 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Inline; Fuse Holder Type Littelfuse
37AJ1604
Fuse Holder, Inline; Fuse Holder Type Littelfuse 37AJ1604
FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V

FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 37AJ1604
Product Name Fuse Holder, Inline; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0539-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers