Littelfuse, Inc. 157 Series - Fuse Clip For Nano2® Fast-Acting Fuses 1571_25

Description
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A
Datasheet
Description
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses - 1571_25 - Littelfuse, Inc.
Rosemont, IL, United States
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses
1571_25
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses 1571_25
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A

The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 1571_25
Product Name 157 Series - Fuse Clip For Nano2® Fast-Acting Fuses
Rated Operating Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
IFM Fuse Holder - 1492-IFMFH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - 5234876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holders - V-206F(PTF/40) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details