Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJA

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJA) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 3.7" long and have one 0.47" (12mm) end strip and one 0.24" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with red and orange insulation 3.7" (93.5mm) lead wires with one 0.47" (12mm) end strip and one 0.24" (6mm) end strip Tin-plated copper alloy contacts
Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJA) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 3.7" long and have one 0.47" (12mm) end strip and one 0.24" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with red and orange insulation 3.7" (93.5mm) lead wires with one 0.47" (12mm) end strip and one 0.24" (6mm) end strip Tin-plated copper alloy contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002ZXJA - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002ZXJA
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJA
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJA) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 3.7" long and have one 0.47" (12mm) end strip and one 0.24" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with red and orange insulation 3.7" (93.5mm) lead wires with one 0.47" (12mm) end strip and one 0.24" (6mm) end strip Tin-plated copper alloy contacts

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJA) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires, one with red insulation and one with orange insulation, are 3.7" long and have one 0.47" (12mm) end strip and one 0.24" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32 V and 58 V MINI® blade fuses up to 30 A (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with red and orange insulation 3.7" (93.5mm) lead wires with one 0.47" (12mm) end strip and one 0.24" (6mm) end strip Tin-plated copper alloy contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0002ZXJA
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0611-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 15184 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details