Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJM

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJM) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 3.7" (94mm) long and have one 0.394" (10mm) end strip and one 0.236" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with one 0.394" (10mm) end strip and one 0.236" (6mm) end strip Tin-plated copper alloy contacts
Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJM) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 3.7" (94mm) long and have one 0.394" (10mm) end strip and one 0.236" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with one 0.394" (10mm) end strip and one 0.236" (6mm) end strip Tin-plated copper alloy contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002ZXJM - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002ZXJM
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002ZXJM
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJM) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 3.7" (94mm) long and have one 0.394" (10mm) end strip and one 0.236" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with one 0.394" (10mm) end strip and one 0.236" (6mm) end strip Tin-plated copper alloy contacts

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002ZXJM) features a black TPV body and cover and 12 AWG GXL wire leads for heavy-duty applications. The lead wires with orange insulation are 3.7" (94mm) long and have one 0.394" (10mm) end strip and one 0.236" (6mm) end strip. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with one 0.394" (10mm) end strip and one 0.236" (6mm) end strip Tin-plated copper alloy contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0002ZXJM
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1494V-FS600 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Blocks - VFPTF18THR -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Horizontal Entry Mini Auto Fuse Clip, SMT, T&R - 3569TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers