Littelfuse, Inc. FKH - ATO® FKH 178.6152.0022

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder for 2-Fuse Combination features a heat-resistant thermoplastic body with a UL 94 V-0 flammability rating. This fuse holder comes with DFK-2 contact coils for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 contact coils
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder for 2-Fuse Combination features a heat-resistant thermoplastic body with a UL 94 V-0 flammability rating. This fuse holder comes with DFK-2 contact coils for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 contact coils
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.6152.0022 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.6152.0022
FKH - ATO® FKH 178.6152.0022
The ATO® FKH Series 32V In-Line Blade Fuse Holder for 2-Fuse Combination features a heat-resistant thermoplastic body with a UL 94 V-0 flammability rating. This fuse holder comes with DFK-2 contact coils for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 contact coils

The ATO® FKH Series 32V In-Line Blade Fuse Holder for 2-Fuse Combination features a heat-resistant thermoplastic body with a UL 94 V-0 flammability rating. This fuse holder comes with DFK-2 contact coils for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 contact coils

Supplier's Site Datasheet
Fuseholders - F7078-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F7078-ND
Fuseholders F7078-ND
Fuse Holder 80A 80V 1 Circuit Blade Chassis Mount

Fuse Holder 80A 80V 1 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 178.6152.0022 F7078-ND
Product Name FKH - ATO® FKH Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2; Fuse Drawer; For power entry modules; - 70080683 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 85919417 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 600 amps
Rated Operating Voltage 600 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - VFNT5 -  - VICFUSE
Specs
Rated Operating Voltage 1000 volts
View Details