Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002XP

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002XP) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. The leads feature 0.51" (13mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips Tin-plated copper alloy contacts Carded retail blister packaging for simple display
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002XP) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. The leads feature 0.51" (13mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips Tin-plated copper alloy contacts Carded retail blister packaging for simple display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002XP - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002XP
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002XP
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002XP) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. The leads feature 0.51" (13mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips Tin-plated copper alloy contacts Carded retail blister packaging for simple display

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002XP) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. The leads feature 0.51" (13mm) end strips. The UL 94 V-0-rated fuse holder accepts up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black UL 94 V-0 TPV body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires with 0.51" (13mm) end strips Tin-plated copper alloy contacts Carded retail blister packaging for simple display

Supplier's Site Datasheet
Fuseholders - F10807-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10807-ND
Fuseholders F10807-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0002XP F10807-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Holders - V-206H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details