Littelfuse, Inc. 157 Series - Fuse Clip For Nano2® Fast-Acting Fuses 157_630

Description
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A
Datasheet
Description
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses - 157_630 - Littelfuse, Inc.
Rosemont, IL, United States
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses
157_630
157 Series - Fuse Clip For Nano2® Fast-Acting Fuses 157_630
The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A

The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Very Fast Acting Fuse. Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly. Easily replaceable on PC Board (Field Replaceable) Halogen-free and RoHS compliant Available with current ratings from 62 mA to 10 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 157_630
Product Name 157 Series - Fuse Clip For Nano2® Fast-Acting Fuses
Rated Operating Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
1 Pole Fuse Holder - 1492-FB1J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - 522334-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details