Littelfuse, Inc. Fuseholders 04980933.X

Description
Fuse Power Distribution Module 200A 58V 3 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet
Description
Fuse Power Distribution Module 200A 58V 3 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F8268-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8268-ND
Fuseholders F8268-ND
Fuse Power Distribution Module 200A 58V 3 Circuit Bolt Down Chassis Mount

Fuse Power Distribution Module 200A 58V 3 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder MDB Series, 3 Pole - 46328 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder MDB Series, 3 Pole
46328
Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder MDB Series, 3 Pole 46328
Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder Category: Fuse Blocks Manufacturer: Littelfuse Operating Temp: -40°C (-40°F) to +85°C (185 °F) Internally bussed allows for high current power distribution AssureLatch™ yellow positive-sealing latches keeps cover securely in place Innovative cable seals provide a tight seal for power cables in a variety of diameters Sealed to IP67 and IP69K for maximum flexibility in mounting location Great for construction, agricultural and high-amperage vehicles
  • Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Operating Temp: -40°C (-40°F) to +85°C (185 °F)
  • Internally bussed allows for high current power distribution
  • AssureLatch™ yellow positive-sealing latches keeps cover securely in place
  • Innovative cable seals provide a tight seal for power cables in a variety of diameters
  • Sealed to IP67 and IP69K for maximum flexibility in mounting location
  • Great for construction, agricultural and high-amperage vehicles
Supplier's Site Datasheet
Auto Blade Fuse Holder, 3Pos, 200A, 58V Rohs Compliant Littelfuse - 81AH9516 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse Holder, 3Pos, 200A, 58V Rohs Compliant Littelfuse
81AH9516
Auto Blade Fuse Holder, 3Pos, 200A, 58V Rohs Compliant Littelfuse 81AH9516
AUTO BLADE FUSE HOLDER, 3POS, 200A, 58V ROHS COMPLIANT: YES

AUTO BLADE FUSE HOLDER, 3POS, 200A, 58V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F8268-ND 46328 81AH9516
Product Name Fuseholders Littelfuse 04980933.X MIDI PDM Sealed Fuse Holder MDB Series, 3 Pole Auto Blade Fuse Holder, 3Pos, 200A, 58V Rohs Compliant Littelfuse
Rated Operating Voltage 58 volts 6 to 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-703B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Rated Operating Voltage 32 volts
View Details
3 Pole 250V 30 A Fuse Block - 1491-N125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details