Littelfuse, Inc. Fuseholders 0LEY00DCX

Description
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-0LEY00DCX-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 30A 600V 2 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 92K5749 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
92K5749
Fuse Holder; Fuse Holder Type Littelfuse 92K5749
FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Crimp; No. of Fuses:2Fuses; Product Range:POWR-GARD LEY Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Crimp; No. of Fuses:2Fuses; Product Range:POWR-GARD LEY Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-0LEY00DCX-ND 92K5749
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATU-08KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FUP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details