Littelfuse, Inc. Blade Fuse Block and Fuse Clip – Circuit Board Mountable 100064

Description
Blade Fuses Blocks & Clips, were developed to cover all electronic applications where automotive fuses are used. RoHS-compliant and lead-free Suitable for ISO 8820-3 Type F and C blade fuses Special copper alloy resulting in higher current ratings Tin plated leads for easy soldering process UL Recognized to UL 4248-1 and CSA 4248.1 Low profile design for PC board mountable terminals for lead-free wave soldering process
Datasheet
Description
Blade Fuses Blocks & Clips, were developed to cover all electronic applications where automotive fuses are used. RoHS-compliant and lead-free Suitable for ISO 8820-3 Type F and C blade fuses Special copper alloy resulting in higher current ratings Tin plated leads for easy soldering process UL Recognized to UL 4248-1 and CSA 4248.1 Low profile design for PC board mountable terminals for lead-free wave soldering process
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Fuse Block and Fuse Clip – Circuit Board Mountable - 100064 - Littelfuse, Inc.
Rosemont, IL, United States
Blade Fuse Block and Fuse Clip – Circuit Board Mountable
100064
Blade Fuse Block and Fuse Clip – Circuit Board Mountable 100064
Blade Fuses Blocks & Clips, were developed to cover all electronic applications where automotive fuses are used. RoHS-compliant and lead-free Suitable for ISO 8820-3 Type F and C blade fuses Special copper alloy resulting in higher current ratings Tin plated leads for easy soldering process UL Recognized to UL 4248-1 and CSA 4248.1 Low profile design for PC board mountable terminals for lead-free wave soldering process

Blade Fuses Blocks & Clips, were developed to cover all electronic applications where automotive fuses are used. RoHS-compliant and lead-free Suitable for ISO 8820-3 Type F and C blade fuses Special copper alloy resulting in higher current ratings Tin plated leads for easy soldering process UL Recognized to UL 4248-1 and CSA 4248.1 Low profile design for PC board mountable terminals for lead-free wave soldering process

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 100064
Product Name Blade Fuse Block and Fuse Clip – Circuit Board Mountable
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details
Street Lighting Fuse Boxes - F06699-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details