Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0001XPGLO

Description
The ATO® FHA Series 32V In-Line Smart Glow Blade Fuse Holder features 4.13" red 12 AWG UL 1015 wire leads to allow easy installation of ATO® Smart Glow fuses up to 30 amps. The ATO® FHA Series Smart Glow fuse holder body is made from natural-colored PVC, so it's easy to see when an installed Smart Glow fuse is blown. Blister packaging makes retail display simple. Compatible with ATO® Smart Glow fuses up to 30 amps (sold separately) Natural-colored, heat-resistant PVC body lets you see an installed Smart Glow fuse 4.13" 12 AWG UL 1015 wire leads with red insulation enable simple in-line fuse installation Carded blister packaging for easy retail display
Request a Quote Datasheet
Description
The ATO® FHA Series 32V In-Line Smart Glow Blade Fuse Holder features 4.13" red 12 AWG UL 1015 wire leads to allow easy installation of ATO® Smart Glow fuses up to 30 amps. The ATO® FHA Series Smart Glow fuse holder body is made from natural-colored PVC, so it's easy to see when an installed Smart Glow fuse is blown. Blister packaging makes retail display simple. Compatible with ATO® Smart Glow fuses up to 30 amps (sold separately) Natural-colored, heat-resistant PVC body lets you see an installed Smart Glow fuse 4.13" 12 AWG UL 1015 wire leads with red insulation enable simple in-line fuse installation Carded blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0001XPGLO - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0001XPGLO
FHA - 32V In-Line Blade Fuse Holder 0FHA0001XPGLO
The ATO® FHA Series 32V In-Line Smart Glow Blade Fuse Holder features 4.13" red 12 AWG UL 1015 wire leads to allow easy installation of ATO® Smart Glow fuses up to 30 amps. The ATO® FHA Series Smart Glow fuse holder body is made from natural-colored PVC, so it's easy to see when an installed Smart Glow fuse is blown. Blister packaging makes retail display simple. Compatible with ATO® Smart Glow fuses up to 30 amps (sold separately) Natural-colored, heat-resistant PVC body lets you see an installed Smart Glow fuse 4.13" 12 AWG UL 1015 wire leads with red insulation enable simple in-line fuse installation Carded blister packaging for easy retail display

The ATO® FHA Series 32V In-Line Smart Glow Blade Fuse Holder features 4.13" red 12 AWG UL 1015 wire leads to allow easy installation of ATO® Smart Glow fuses up to 30 amps. The ATO® FHA Series Smart Glow fuse holder body is made from natural-colored PVC, so it's easy to see when an installed Smart Glow fuse is blown. Blister packaging makes retail display simple. Compatible with ATO® Smart Glow fuses up to 30 amps (sold separately) Natural-colored, heat-resistant PVC body lets you see an installed Smart Glow fuse 4.13" 12 AWG UL 1015 wire leads with red insulation enable simple in-line fuse installation Carded blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - 0FHA0001XPGLO-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0001XPGLO-ND
Fuseholders 0FHA0001XPGLO-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0001XPGLO 0FHA0001XPGLO-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 339891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
SMT-Vertical Entry Mini Auto Blade Fuse Clip, Sturdi-Mount, On Tape and Reel - 3583KTR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details