Littelfuse, Inc. 32V In-Line Fuse Holder 0FHA0200ZP

Description
The ATO® Add-A-Circuit® Series In-Line Fuse Holder Kit with Fuses allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot into two so you can protect the new accessory circuit as well as the existing circuit.This ATO® Add-A-Circuit® Series fuse tap kit (0FHA0200ZP) comes with a set of ATO® blade fuses (3A, 5A, 7.5A, and 10A) and is blister packaged for simple retail display. Compatible with ATO® blade fuses rated up to 10 amps Comes with a set of ATO® blade fuses, including a 3-amp, 5-amp, 7.5-amp, and 10-amp fuse Carded blister packaging promotes easy retail display
Request a Quote Datasheet
Description
The ATO® Add-A-Circuit® Series In-Line Fuse Holder Kit with Fuses allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot into two so you can protect the new accessory circuit as well as the existing circuit.This ATO® Add-A-Circuit® Series fuse tap kit (0FHA0200ZP) comes with a set of ATO® blade fuses (3A, 5A, 7.5A, and 10A) and is blister packaged for simple retail display. Compatible with ATO® blade fuses rated up to 10 amps Comes with a set of ATO® blade fuses, including a 3-amp, 5-amp, 7.5-amp, and 10-amp fuse Carded blister packaging promotes easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V In-Line Fuse Holder - 0FHA0200ZP - Littelfuse, Inc.
Rosemont, IL, United States
32V In-Line Fuse Holder
0FHA0200ZP
32V In-Line Fuse Holder 0FHA0200ZP
The ATO® Add-A-Circuit® Series In-Line Fuse Holder Kit with Fuses allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot into two so you can protect the new accessory circuit as well as the existing circuit.This ATO® Add-A-Circuit® Series fuse tap kit (0FHA0200ZP) comes with a set of ATO® blade fuses (3A, 5A, 7.5A, and 10A) and is blister packaged for simple retail display. Compatible with ATO® blade fuses rated up to 10 amps Comes with a set of ATO® blade fuses, including a 3-amp, 5-amp, 7.5-amp, and 10-amp fuse Carded blister packaging promotes easy retail display

The ATO® Add-A-Circuit® Series In-Line Fuse Holder Kit with Fuses allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot into two so you can protect the new accessory circuit as well as the existing circuit.This ATO® Add-A-Circuit® Series fuse tap kit (0FHA0200ZP) comes with a set of ATO® blade fuses (3A, 5A, 7.5A, and 10A) and is blister packaged for simple retail display. Compatible with ATO® blade fuses rated up to 10 amps Comes with a set of ATO® blade fuses, including a 3-amp, 5-amp, 7.5-amp, and 10-amp fuse Carded blister packaging promotes easy retail display

Supplier's Site Datasheet
Fuseholders - 0FHA0200ZP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0200ZP-ND
Fuseholders 0FHA0200ZP-ND
Fuse Holder 10A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0200ZP 0FHA0200ZP-ND
Product Name 32V In-Line Fuse Holder Fuseholders
Normal Operating Current 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0534-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FAU Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1162-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting PC Mount
View Details
2 suppliers