Littelfuse, Inc. FHJ - JCASE® FHJ 0FHJ2002G

Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ2002G) features red 8 AWG GXL leads and a built-in bracket for simple installation. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ2002G) features red 8 AWG GXL leads and a built-in bracket for simple installation. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - 0FHJ2002G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
0FHJ2002G
FHJ - JCASE® FHJ 0FHJ2002G
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ2002G) features red 8 AWG GXL leads and a built-in bracket for simple installation. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ2002G) features red 8 AWG GXL leads and a built-in bracket for simple installation. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - 0FHJ2002G-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHJ2002G-ND
Fuseholders 0FHJ2002G-ND
Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHJ2002G 0FHJ2002G-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2375265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fuse Carrier; 6.3 x 32 mm; 10 A; 250 V;Thermoplastic (Socket and Fuse Carrier) - 70159865 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0545-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details