The MINI® FHM 58V In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0003ZXJS) features a black TPV body and cover, plus 18 AWG TXL wire leads with black insulation. The lead wires are 3.7" (94mm) long and have 0.22" (5.5mm) end strips. Compatible with 32V and 58V MINI® blade fuses up to 20 amps (sold separately) Black TPV body and cover create an IP67-rated dustproof and waterproof enclosure 18 AWG TXL cross-link wire leads with black insulation 3.7" (94mm) lead wires with 0.22" (5.5mm) end strips Tin-plated copper alloy contacts
INLINE MINI HOLDER 18AWG BLACK
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 0FHM0003ZXJS | 5346-0FHM0003ZXJS-ND |
| Product Name | FHM - 32-58V In-Line Waterproof Blade Fuse Holder | Fuseholders |
| Normal Operating Current | 15 amps |