Littelfuse, Inc. 150 Series - In-Line Fuse Holder for 2AG, 3AG or 5x20mm Fuses 150274

Description
This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and 10 amperes at 350V for the 5 × 20mm size fuses.** ** If use above 32V, power must be turn off when changing the fuse.
Datasheet
Description
This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and 10 amperes at 350V for the 5 × 20mm size fuses.** ** If use above 32V, power must be turn off when changing the fuse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Series - In-Line Fuse Holder for 2AG, 3AG or 5x20mm Fuses - 150274 - Littelfuse, Inc.
Rosemont, IL, United States
150 Series - In-Line Fuse Holder for 2AG, 3AG or 5x20mm Fuses
150274
150 Series - In-Line Fuse Holder for 2AG, 3AG or 5x20mm Fuses 150274
This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and 10 amperes at 350V for the 5 × 20mm size fuses.** ** If use above 32V, power must be turn off when changing the fuse.

This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and 10 amperes at 350V for the 5 × 20mm size fuses.** ** If use above 32V, power must be turn off when changing the fuse.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 150274
Product Name 150 Series - In-Line Fuse Holder for 2AG, 3AG or 5x20mm Fuses
Rated Operating Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 2425 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - CS0615-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details