Littelfuse, Inc. 400 A Bolt-Down Stud-Mount Fuse Holder 0FHZ0202Z

Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Request a Quote Datasheet
Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Stud-Mount Fuse Holder - 0FHZ0202Z - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Stud-Mount Fuse Holder
0FHZ0202Z
400 A Bolt-Down Stud-Mount Fuse Holder 0FHZ0202Z
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

Supplier's Site Datasheet
Fuseholders - 5346-0FHZ0202Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 400A 80V 1 Circuit Bolt Down Chassis Mount

Fuse Block 400A 80V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE® Fuse Holder with Fuse Cover, 400A, 80VDC - 45577 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE® Fuse Holder with Fuse Cover, 400A, 80VDC
45577
Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE® Fuse Holder with Fuse Cover, 400A, 80VDC 45577
The SMZ stud mount fuse holder allows you to mount fusing directly to a M8 or M10 stud on applications such as batteries, alternators, battery switches or electrical relays. The insulated bolt on the busbar eliminates the traditional need for nylon nuts used on legacy CF8 fuses. Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse The SMZ stud mount fuse holder features a compact design which saves space and eliminates the need to wire in a separate fuse holder or power distribution module Fusing directly on the alternator, battery switch or relay reduces the number of wire connections and parts, which helps to lower assembly time High amperage starter circuit protection Uses high amp ZCASE fuses Tin plate coating on the busbar Mounts directly to a M8 stud Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal Volt Rating: 80VDC or Max Rating of the Fuse Max. Continuous Current: 400A Available Fuse Rating: 40-600A Operating temperature: -40°C (-40°F) to 105°C (365°F)

The SMZ stud mount fuse holder allows you to mount fusing directly to a M8 or M10 stud on applications such as batteries, alternators, battery switches or electrical relays. The insulated bolt on the busbar eliminates the traditional need for nylon nuts used on legacy CF8 fuses.

  • Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • The SMZ stud mount fuse holder features a compact design which saves space and eliminates the need to wire in a separate fuse holder or power distribution module
  • Fusing directly on the alternator, battery switch or relay reduces the number of wire connections and parts, which helps to lower assembly time
  • High amperage starter circuit protection
  • Uses high amp ZCASE fuses
  • Tin plate coating on the busbar
  • Mounts directly to a M8 stud
  • Red protective cover designated to reduce the risk of accidental contact on the fuse or battery terminal
  • Volt Rating: 80VDC or Max Rating of the Fuse
  • Max. Continuous Current: 400A
  • Available Fuse Rating: 40-600A
  • Operating temperature: -40°C (-40°F) to 105°C (365°F)
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHZ0202Z 5346-0FHZ0202Z-ND 45577
Product Name 400 A Bolt-Down Stud-Mount Fuse Holder Fuseholders Littelfuse 0FHZ0202Z SMZ Series, M8 Stud Mount ZCASE® Fuse Holder with Fuse Cover, 400A, 80VDC
Normal Operating Current 300 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 - FIZ - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details