Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200Z

Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200Z) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200Z) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - 0FHM0200Z - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
0FHM0200Z
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses 0FHM0200Z
The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200Z) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MINI® Add-A-Circuit® fuse tap (0FHM0200Z) features a 16 AWG UL-3266 (GPT) wire lead with butt splice connectors for easy wiring. Compatible with MINI® blade fuses up to 10 amps (sold separately) 16 AWG UL-3266 (GPT) wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - F1910-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1910-ND
Fuseholders F1910-ND
Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 32V 2 Circuit Blade Free Hanging (In-Line)

Buy Now
Blade Fuse Holder; Fuse Holder Type Littelfuse - 25C2215 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse Holder; Fuse Holder Type Littelfuse
25C2215
Blade Fuse Holder; Fuse Holder Type Littelfuse 25C2215
BLADE FUSE HOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:2Fuses; Product Range:MINI Add-A-Circuit Series; Voltage Rating VAC:- RoHS Compliant: Yes

BLADE FUSE HOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:2Fuses; Product Range:MINI Add-A-Circuit Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHM0200Z F1910-ND 25C2215
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders Blade Fuse Holder; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
3AG Fuse Holder-Snap in - 4250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
3 suppliers
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details