The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001ZXJ-T) features a black PVC body and cover and 14 AWG GXL wire leads with red insulation. The lead wires are 4" long and have ring terminals. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black PVC body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with red insulation 4" (101mm) lead wires with ring terminals Tin-plated copper contacts
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 0FHM0001ZXJ-T | 5346-0FHM0001ZXJ-T-ND |
| Product Name | FHM - 32-58V In-Line Waterproof Blade Fuse Holder | Fuseholders |
| Normal Operating Current | 15 amps |