Littelfuse, Inc. FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6165.0002

Description
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 500 PCB fuse holders
Request a Quote Datasheet
Description
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 500 PCB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder - 178.6165.0002 - Littelfuse, Inc.
Rosemont, IL, United States
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder
178.6165.0002
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6165.0002
The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 500 PCB fuse holders

The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 4-pin soldering terminals are made from silver-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 22.5 A continuous current (30 A max) 4-pin soldering terminals made from silver-plated copper alloy Includes 500 PCB fuse holders

Supplier's Site Datasheet
Fuseholders - WK6265-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6265-ND
Fuseholders WK6265-ND
Fuse Holder 80V 1 Circuit Blade Through Hole

Fuse Holder 80V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuseholders - 178.6165.0002 - 809934-178.6165.0002 - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 178.6165.0002
809934-178.6165.0002
Fuseholders - 178.6165.0002 809934-178.6165.0002
Manufacturer: Littelfuse Inc. Win Source Part Number: 809934-178.6165.0002 Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm) Number of Circuits: 1 Voltage: 80V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809934-178.6165.0002
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W x 0.74" H (19.1mm x 5.1mm x 18.8mm)
Number of Circuits: 1
Voltage: 80V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now Datasheet
Fuse Holders - 4107672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
4107672
Fuse Holders 4107672
FLR PCB mount fuseholder,30A

FLR PCB mount fuseholder,30A

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
178.6165.0002
TVS/Fuse/Board Level Protection >> Fuse Holders 178.6165.0002
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1542
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1542
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:80V; Voltage Rating VDC:80V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:80V; Voltage Rating VDC:80V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6165.0002 WK6265-ND 809934-178.6165.0002 4107672 178.6165.0002 67K1542
Product Name FLR - 32 V Printed Circuit Board (PCB) Fuse Holder Fuseholders Fuseholders - 178.6165.0002 Fuse Holders TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, vertical - FUA - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
View Details
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Fuse Holder - 2315 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details