Littelfuse, Inc. FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.2508

Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2508) is designed for 1.5 - 2.5 mm2 cable and includes 2,500 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 1.5–2.5 mm2 cable Includes 2500 crimp terminals
Datasheet
Description
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2508) is designed for 1.5 - 2.5 mm2 cable and includes 2,500 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 1.5–2.5 mm2 cable Includes 2500 crimp terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH2 - 30 A Max Stackable Block In-Line Fuse Holder - 178.6116.2508 - Littelfuse, Inc.
Rosemont, IL, United States
FH2 - 30 A Max Stackable Block In-Line Fuse Holder
178.6116.2508
FH2 - 30 A Max Stackable Block In-Line Fuse Holder 178.6116.2508
The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2508) is designed for 1.5 - 2.5 mm2 cable and includes 2,500 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 1.5–2.5 mm2 cable Includes 2500 crimp terminals

The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2508) is designed for 1.5 - 2.5 mm2 cable and includes 2,500 crimp terminals. Component part of the ATO® FH2 fuse holder Accepts 1.5–2.5 mm2 cable Includes 2500 crimp terminals

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 178.6116.2508
Product Name FH2 - 30 A Max Stackable Block In-Line Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Fuse Holders - V-26 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholders - 486-7117-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details