Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 04980908ZXT

Description
Use with BF1 /MIDI® fuses up to 200A. Includes protective cover. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes M5 threaded studs and hex nuts with lock washers. Fuse not included.
Request a Quote Datasheet
Description
Use with BF1 /MIDI® fuses up to 200A. Includes protective cover. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes M5 threaded studs and hex nuts with lock washers. Fuse not included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 04980908ZXT - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
04980908ZXT
498 - 58 V Bolt-Down High-Current Fuse Holder 04980908ZXT
Use with BF1 /MIDI® fuses up to 200A. Includes protective cover. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes M5 threaded studs and hex nuts with lock washers. Fuse not included.

Use with BF1 /MIDI® fuses up to 200A. Includes protective cover. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes M5 threaded studs and hex nuts with lock washers. Fuse not included.

Supplier's Site Datasheet
Fuseholders - 04980908ZXT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
04980908ZXT-ND
Fuseholders 04980908ZXT-ND
Fuse Holder 200A 1 Circuit Bolt Down Surface Mount

Fuse Holder 200A 1 Circuit Bolt Down Surface Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 04980908ZXT 04980908ZXT-ND
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders
Normal Operating Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Power Fuses Fuse Holders/Fuse Bases - TPSB -  - VICFUSE
Specs
Normal Operating Current 2 to 600 amps
Rated Operating Voltage 80 volts
View Details