Littelfuse, Inc. Circuit Board Mountable 0PTF0078P

Description
PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct position, while soldering process Tin-plated leads for easy soldering process UL Recognized to UL 4248-1 Low profile design for PC board mountable terminals for lead-free wave soldering process
Request a Quote Datasheet
Description
PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct position, while soldering process Tin-plated leads for easy soldering process UL Recognized to UL 4248-1 Low profile design for PC board mountable terminals for lead-free wave soldering process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Mountable - 0PTF0078P - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Board Mountable
0PTF0078P
Circuit Board Mountable 0PTF0078P
PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct position, while soldering process Tin-plated leads for easy soldering process UL Recognized to UL 4248-1 Low profile design for PC board mountable terminals for lead-free wave soldering process

PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct position, while soldering process Tin-plated leads for easy soldering process UL Recognized to UL 4248-1 Low profile design for PC board mountable terminals for lead-free wave soldering process

Supplier's Site Datasheet
Fuseholders - F6094-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6094-ND
Fuseholders F6094-ND
Fuse Block 1 Circuit Cartridge Through Hole

Fuse Block 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361531-0PTF0078P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361531-0PTF0078P
Circuit Protection - Fuseholders 1361531-0PTF0078P
Win Source Part Number: 1361531-0PTF0078P Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PTF Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: PC Pin For Use With/Related Products: 5mm x 20mm Number of Circuits: 1 Fuse Type: Cartridge Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Fuseholder Type: Block

Win Source Part Number: 1361531-0PTF0078P
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PTF
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
For Use With/Related Products: 5mm x 20mm
Number of Circuits: 1
Fuse Type: Cartridge
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Fuseholder Type: Block

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0PTF0078P F6094-ND 1361531-0PTF0078P
Product Name Circuit Board Mountable Fuseholders Circuit Protection - Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 91B4590 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
View Details
2 suppliers
5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Fuse Holder - 4705335 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details