Littelfuse, Inc. FKH - ATO® FKH 178.7017.0001

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with 90° Connection makes it simple to install an ATO® or FKS fuse (sold separately). This configuration of the ATO® FKH Series features 90° bent, solderable tin-plated copper alloy contacts. Accepts 32V ATO® blade-style fuses (sold separately) Also compatible with FKS fuses at 80V DC 90° bent, solderable tin-plated copper alloy contacts
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with 90° Connection makes it simple to install an ATO® or FKS fuse (sold separately). This configuration of the ATO® FKH Series features 90° bent, solderable tin-plated copper alloy contacts. Accepts 32V ATO® blade-style fuses (sold separately) Also compatible with FKS fuses at 80V DC 90° bent, solderable tin-plated copper alloy contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.7017.0001 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.7017.0001
FKH - ATO® FKH 178.7017.0001
The ATO® FKH Series 32V In-Line Blade Fuse Holder with 90° Connection makes it simple to install an ATO® or FKS fuse (sold separately). This configuration of the ATO® FKH Series features 90° bent, solderable tin-plated copper alloy contacts. Accepts 32V ATO® blade-style fuses (sold separately) Also compatible with FKS fuses at 80V DC 90° bent, solderable tin-plated copper alloy contacts

The ATO® FKH Series 32V In-Line Blade Fuse Holder with 90° Connection makes it simple to install an ATO® or FKS fuse (sold separately). This configuration of the ATO® FKH Series features 90° bent, solderable tin-plated copper alloy contacts. Accepts 32V ATO® blade-style fuses (sold separately) Also compatible with FKS fuses at 80V DC 90° bent, solderable tin-plated copper alloy contacts

Supplier's Site Datasheet
Fuseholders - F5200-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5200-ND
Fuseholders F5200-ND
Fuse Holder 80V 1 Circuit Blade Through Hole

Fuse Holder 80V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 Rohs Compliant Littelfuse - 35M0368 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
35M0368
Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 Rohs Compliant Littelfuse 35M0368
Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 RoHS Compliant: Yes

Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 178.7017.0001 F5200-ND 35M0368
Product Name FKH - ATO® FKH Fuseholders Fuse Holder, 80 V, 80 V, Automotive Blade Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
Mounting In-Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3-127-700-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
1 Pole Fuse Holder - 1492-FB1J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details