Littelfuse, Inc. High Current Cartridge Fuse Clips 124061

Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet
Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Cartridge Fuse Clips - 124061 - Littelfuse, Inc.
Rosemont, IL, United States
High Current Cartridge Fuse Clips
124061
High Current Cartridge Fuse Clips 124061
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 124061
Product Name High Current Cartridge Fuse Clips
Normal Operating Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

5AG (13/32) Fuse Cover, PVC - 3566C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
View Details
Fuse Holder - 93634265 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - EK6529-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details