Littelfuse, Inc. Fuseholders 05710008L

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4962-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4962-ND
Fuseholders F4962-ND
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse - 12J4521 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
12J4521
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse 12J4521
FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1.13/32" to 13/32" x 1.1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4962-ND 12J4521
Product Name Fuseholders Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - ATU-04WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers