102071 Series PC Mount Miniature Clip for 6.3x32mm Fuses
Manufacturer: Littelfuse Inc.
Win Source Part Number: 905027-10207101009
Series: 102071
Features: Fuse Clip 500V Circuit Cartridge Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8538.90.8180
Other Part Number: WK6253, 1020710100, 10207101009-NDR, 10207101009-ND, 1020710100-ND
Fuse Clip 10A 500V 1 Circuit Cartridge Through Hole
Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:102071 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 10207101009 | 7690146 | 905027-10207101009 | WK6253-ND | 15P8361 |
| Product Name | 102071 Series PC Mount Miniature Clip for 6.3x32mm Fuses | Fuse Clips | Fuseholders - 10207101009 | Fuseholders | Fuse Holder; Fuse Holder Type Littelfuse Wickmann |
| Normal Operating Current | 10 amps | 10 amps |